STATIC SHIELD BAG, 1500 SERIES METAL-OUT
"Static Shielding Bag <10nJ Energy Shielding Silver 24"" (609.6mm) X 30"" (762mm)"
STATIC SHIELDING BAG, HEAT SEAL, 24"X30"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:24"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Containers | Industrial Containers | Industrial Containers |
| Product Number | 1502430 | SCP562-ND | 66Y8724 |
| Product Name | Anti-Static Control Products | Anti-Static, ESD Bags, Materials | Static Shielding Bag, Heat Seal, 24x30; Bag Type Scs |
| Container Type | Bag | Bag | Bag |