SCS Anti-Static Control Products 1502026

Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
1502026
Anti-Static Control Products 1502026
STATIC SHIELD BAG, 1500 SERIES METAL-OUT

STATIC SHIELD BAG, 1500 SERIES METAL-OUT

Buy Now
Static Shielding Bag, Heat Seal, 20x26; Bag Type Scs - 78Y8758 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 20x26; Bag Type Scs
78Y8758
Static Shielding Bag, Heat Seal, 20x26; Bag Type Scs 78Y8758
STATIC SHIELDING BAG, HEAT SEAL, 20"X26"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:26"; Length - Metric:660.4mm; Width - Imperial:20"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 20"X26"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:26"; Length - Metric:660.4mm; Width - Imperial:20"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 1502026 78Y8758
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 20x26; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Bin Bags - 2364289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Low Density Polyethylene
Volume Capacity 23.78 gallons (90 liters)
View Details