SCS Anti-Static, ESD Bags, Materials 1501020

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 20"" (508mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 20"" (508mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 1501020-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
1501020-ND
Anti-Static, ESD Bags, Materials 1501020-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 20"" (508mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 20"" (508mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
1501020
Anti-Static Control Products 1501020
STATIC SHIELD BAG, 1500 SERIES METAL-OUT

STATIC SHIELD BAG, 1500 SERIES METAL-OUT

Buy Now
Static Shielding Bag, Heat Seal, 10x20; Bag Type Scs - 66Y8694 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 10x20; Bag Type Scs
66Y8694
Static Shielding Bag, Heat Seal, 10x20; Bag Type Scs 66Y8694
STATIC SHIELDING BAG, HEAT SEAL, 10"X20"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:10"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 10"X20"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:10"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 1501020-ND 1501020 66Y8694
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Static Shielding Bag, Heat Seal, 10x20; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Laptop Bags - 324994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Neoprene
Width 14.57 inch (370 mm)
View Details