Protektive Pak Gland, Klikseal M20 Black Pk50; Grommet Type Pro Power 1475813

Description
GLAND, KLIKSEAL M20 BLACK PK50; Grommet Type:Cable Retention; Cable Diameter Min:4mm; Cable Diameter Max:10mm; Grommet Material:Nylon 6.6 (Polyamide 6.6), TPE (Thermoplastic Elastomer); Mounting Hole Dia:20.5mm; Panel Thickness RoHS Compliant: Yes
Datasheet
Description
GLAND, KLIKSEAL M20 BLACK PK50; Grommet Type:Cable Retention; Cable Diameter Min:4mm; Cable Diameter Max:10mm; Grommet Material:Nylon 6.6 (Polyamide 6.6), TPE (Thermoplastic Elastomer); Mounting Hole Dia:20.5mm; Panel Thickness RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gland, Klikseal M20 Black Pk50; Grommet Type Pro Power - 95M7878 - Newark, An Avnet Company
Chicago, IL, United States
Gland, Klikseal M20 Black Pk50; Grommet Type Pro Power
95M7878
Gland, Klikseal M20 Black Pk50; Grommet Type Pro Power 95M7878
GLAND, KLIKSEAL M20 BLACK PK50; Grommet Type:Cable Retention; Cable Diameter Min:4mm; Cable Diameter Max:10mm; Grommet Material:Nylon 6.6 (Polyamide 6.6), TPE (Thermoplastic Elastomer); Mounting Hole Dia:20.5mm; Panel Thickness RoHS Compliant: Yes

GLAND, KLIKSEAL M20 BLACK PK50; Grommet Type:Cable Retention; Cable Diameter Min:4mm; Cable Diameter Max:10mm; Grommet Material:Nylon 6.6 (Polyamide 6.6), TPE (Thermoplastic Elastomer); Mounting Hole Dia:20.5mm; Panel Thickness RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 95M7878
Product Name Gland, Klikseal M20 Black Pk50; Grommet Type Pro Power
Outside Diameter 0.8071 inch (20.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-3 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH66-BR - APD-KH66-BR - Sugatsune America, Inc.
Specs
Overall Thickness 0.3125 inch (7.94 mm)
Material Plastic
View Details