Protektive Pak Gland, Klikseal M20 Grey Pk50; Grommet Type Pro Power 1475803

Description
GLAND, KLIKSEAL M20 GREY PK50; Grommet Type:Cable Retention; Cable Diameter Min:4mm; Cable Diameter Max:10mm; Grommet Material:Nylon 6.6 (Polyamide 6.6), TPE (Thermoplastic Elastomer); Mounting Hole Dia:20.5mm; Panel Thickness RoHS Compliant: Yes
Datasheet
Description
GLAND, KLIKSEAL M20 GREY PK50; Grommet Type:Cable Retention; Cable Diameter Min:4mm; Cable Diameter Max:10mm; Grommet Material:Nylon 6.6 (Polyamide 6.6), TPE (Thermoplastic Elastomer); Mounting Hole Dia:20.5mm; Panel Thickness RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gland, Klikseal M20 Grey Pk50; Grommet Type Pro Power - 95M7874 - Newark, An Avnet Company
Chicago, IL, United States
Gland, Klikseal M20 Grey Pk50; Grommet Type Pro Power
95M7874
Gland, Klikseal M20 Grey Pk50; Grommet Type Pro Power 95M7874
GLAND, KLIKSEAL M20 GREY PK50; Grommet Type:Cable Retention; Cable Diameter Min:4mm; Cable Diameter Max:10mm; Grommet Material:Nylon 6.6 (Polyamide 6.6), TPE (Thermoplastic Elastomer); Mounting Hole Dia:20.5mm; Panel Thickness RoHS Compliant: Yes

GLAND, KLIKSEAL M20 GREY PK50; Grommet Type:Cable Retention; Cable Diameter Min:4mm; Cable Diameter Max:10mm; Grommet Material:Nylon 6.6 (Polyamide 6.6), TPE (Thermoplastic Elastomer); Mounting Hole Dia:20.5mm; Panel Thickness RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 95M7874
Product Name Gland, Klikseal M20 Grey Pk50; Grommet Type Pro Power
Outside Diameter 0.8071 inch (20.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 61.475 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-7/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7700 inch (19.56 mm)
View Details