Protektive Pak Grommet, White M25 Pk50; Grommet Type Pro Power 1475723

Description
GROMMET, WHITE M25 PK50; Grommet Type:Cable Retention; Cable Diameter Min:8mm; Cable Diameter Max:17mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:25.5mm; Panel Thickness Max:3.5mm; Grommet Colour:White; RoHS Compliant: Yes
Datasheet
Description
GROMMET, WHITE M25 PK50; Grommet Type:Cable Retention; Cable Diameter Min:8mm; Cable Diameter Max:17mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:25.5mm; Panel Thickness Max:3.5mm; Grommet Colour:White; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, White M25 Pk50; Grommet Type Pro Power - 95M7870 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, White M25 Pk50; Grommet Type Pro Power
95M7870
Grommet, White M25 Pk50; Grommet Type Pro Power 95M7870
GROMMET, WHITE M25 PK50; Grommet Type:Cable Retention; Cable Diameter Min:8mm; Cable Diameter Max:17mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:25.5mm; Panel Thickness Max:3.5mm; Grommet Colour:White; RoHS Compliant: Yes

GROMMET, WHITE M25 PK50; Grommet Type:Cable Retention; Cable Diameter Min:8mm; Cable Diameter Max:17mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:25.5mm; Panel Thickness Max:3.5mm; Grommet Colour:White; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 95M7870
Product Name Grommet, White M25 Pk50; Grommet Type Pro Power
Outside Diameter 1 inch (25.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (ANTIQUE BRASS) - CHC-S26DB - CHC-S26DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details