Protektive Pak Grommet, White M20 Pk50; Grommet Type Pro Power 1475722PP

Description
GROMMET, WHITE M20 PK50; Grommet Type:Cable Retention; Cable Diameter Min:6mm; Cable Diameter Max:13mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:20.5mm; Panel Thickness Max:3mm; Grommet Colour:White; Product RoHS Compliant: Yes
Datasheet
Description
GROMMET, WHITE M20 PK50; Grommet Type:Cable Retention; Cable Diameter Min:6mm; Cable Diameter Max:13mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:20.5mm; Panel Thickness Max:3mm; Grommet Colour:White; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, White M20 Pk50; Grommet Type Pro Power - 95M7868 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, White M20 Pk50; Grommet Type Pro Power
95M7868
Grommet, White M20 Pk50; Grommet Type Pro Power 95M7868
GROMMET, WHITE M20 PK50; Grommet Type:Cable Retention; Cable Diameter Min:6mm; Cable Diameter Max:13mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:20.5mm; Panel Thickness Max:3mm; Grommet Colour:White; Product RoHS Compliant: Yes

GROMMET, WHITE M20 PK50; Grommet Type:Cable Retention; Cable Diameter Min:6mm; Cable Diameter Max:13mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:20.5mm; Panel Thickness Max:3mm; Grommet Colour:White; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 95M7868
Product Name Grommet, White M20 Pk50; Grommet Type Pro Power
Outside Diameter 0.8071 inch (20.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CABLE GROMMET - V60/DBE - V60/DBE - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.25 inch (57.15 mm)
Overall Thickness 2.88 inch (73.02 mm)
View Details
Bushings, Grommets - 36-8484-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details