Protektive Pak Grommet, Black M32 Pk25; Grommet Type Pro Power 1475719

Description
GROMMET, BLACK M32 PK25; Grommet Type:Cable Retention; Cable Diameter Min:12mm; Cable Diameter Max:24mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:32.5mm; Panel Thickness Max:4.5mm; Grommet Colour:Black; RoHS Compliant: Yes
Datasheet
Description
GROMMET, BLACK M32 PK25; Grommet Type:Cable Retention; Cable Diameter Min:12mm; Cable Diameter Max:24mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:32.5mm; Panel Thickness Max:4.5mm; Grommet Colour:Black; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Black M32 Pk25; Grommet Type Pro Power - 95M7864 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Black M32 Pk25; Grommet Type Pro Power
95M7864
Grommet, Black M32 Pk25; Grommet Type Pro Power 95M7864
GROMMET, BLACK M32 PK25; Grommet Type:Cable Retention; Cable Diameter Min:12mm; Cable Diameter Max:24mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:32.5mm; Panel Thickness Max:4.5mm; Grommet Colour:Black; RoHS Compliant: Yes

GROMMET, BLACK M32 PK25; Grommet Type:Cable Retention; Cable Diameter Min:12mm; Cable Diameter Max:24mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:32.5mm; Panel Thickness Max:4.5mm; Grommet Colour:Black; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 95M7864
Product Name Grommet, Black M32 Pk25; Grommet Type Pro Power
Outside Diameter 1.28 inch (32.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-4 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 251.871 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S51/WHT - S51/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.56 inch (39.69 mm)
Overall Thickness 2.06 inch (52.39 mm)
View Details