Protektive Pak Grommet, Black M25 Pk50; Grommet Type Pro Power 1475718

Description
GROMMET, BLACK M25 PK50; Grommet Type:Cable Retention; Cable Diameter Min:8mm; Cable Diameter Max:17mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:25.5mm; Panel Thickness Max:3.5mm; Grommet Colour:Black; RoHS Compliant: Yes
Datasheet
Description
GROMMET, BLACK M25 PK50; Grommet Type:Cable Retention; Cable Diameter Min:8mm; Cable Diameter Max:17mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:25.5mm; Panel Thickness Max:3.5mm; Grommet Colour:Black; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Black M25 Pk50; Grommet Type Pro Power - 95M7862 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Black M25 Pk50; Grommet Type Pro Power
95M7862
Grommet, Black M25 Pk50; Grommet Type Pro Power 95M7862
GROMMET, BLACK M25 PK50; Grommet Type:Cable Retention; Cable Diameter Min:8mm; Cable Diameter Max:17mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:25.5mm; Panel Thickness Max:3.5mm; Grommet Colour:Black; RoHS Compliant: Yes

GROMMET, BLACK M25 PK50; Grommet Type:Cable Retention; Cable Diameter Min:8mm; Cable Diameter Max:17mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:25.5mm; Panel Thickness Max:3.5mm; Grommet Colour:Black; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 95M7862
Product Name Grommet, Black M25 Pk50; Grommet Type Pro Power
Outside Diameter 1 inch (25.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-20-40 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.25 inch (31.75 mm)
View Details
Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power, .15-.18″ (3.81-4.57mm) Signal - J-150-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 251.871 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S76/BLK - S76/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details