Protektive Pak Grommet, Grey M16 Pk50; Grommet Type Pro Power 1475711

Description
GROMMET, GREY M16 PK50; Grommet Type:Cable Retention; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:16.5mm; Panel Thickness Max:3mm; Grommet Colour:Grey; Product RoHS Compliant: Yes
Datasheet
Description
GROMMET, GREY M16 PK50; Grommet Type:Cable Retention; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:16.5mm; Panel Thickness Max:3mm; Grommet Colour:Grey; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Grey M16 Pk50; Grommet Type Pro Power - 95M7850 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Grey M16 Pk50; Grommet Type Pro Power
95M7850
Grommet, Grey M16 Pk50; Grommet Type Pro Power 95M7850
GROMMET, GREY M16 PK50; Grommet Type:Cable Retention; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:16.5mm; Panel Thickness Max:3mm; Grommet Colour:Grey; Product RoHS Compliant: Yes

GROMMET, GREY M16 PK50; Grommet Type:Cable Retention; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:16.5mm; Panel Thickness Max:3mm; Grommet Colour:Grey; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 95M7850
Product Name Grommet, Grey M16 Pk50; Grommet Type Pro Power
Outside Diameter 0.6496 inch (16.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Grommet, Jacketed Wire, .31-.34″ (7.87-8.64mm) Power (no Signal) - NS-310 - Anderson Power Products
Specs
Inside Diameter 0.3402 inch (8.64 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 559.925 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S18GC - CHC-S18GC - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details