Protektive Pak Grommet M50 Grey Pk10; Grommet Type Pro Power 1458239

Description
GROMMET M50 GREY PK10; Grommet Type:Cable Retention; Cable Diameter Min:27mm; Cable Diameter Max:35mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:50.5mm; Panel Thickness Max:4mm; GrommetRoHS Compliant: Yes
Datasheet
Description
GROMMET M50 GREY PK10; Grommet Type:Cable Retention; Cable Diameter Min:27mm; Cable Diameter Max:35mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:50.5mm; Panel Thickness Max:4mm; GrommetRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet M50 Grey Pk10; Grommet Type Pro Power - 95M7848 - Newark, An Avnet Company
Chicago, IL, United States
Grommet M50 Grey Pk10; Grommet Type Pro Power
95M7848
Grommet M50 Grey Pk10; Grommet Type Pro Power 95M7848
GROMMET M50 GREY PK10; Grommet Type:Cable Retention; Cable Diameter Min:27mm; Cable Diameter Max:35mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:50.5mm; Panel Thickness Max:4mm; GrommetRoHS Compliant: Yes

GROMMET M50 GREY PK10; Grommet Type:Cable Retention; Cable Diameter Min:27mm; Cable Diameter Max:35mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:50.5mm; Panel Thickness Max:4mm; GrommetRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 95M7848
Product Name Grommet M50 Grey Pk10; Grommet Type Pro Power
Outside Diameter 1.99 inch (50.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Rubber Grommets - AN931-3-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-5/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5200 inch (13.21 mm)
View Details