Protektive Pak Grommet M40 Grey Pk25; Grommet Type Pro Power 1458238

Description
GROMMET M40 GREY PK25; Grommet Type:Cable Retention; Cable Diameter Min:19mm; Cable Diameter Max:28mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:40.5mm; Panel Thickness Max:4mm; GrommetRoHS Compliant: Yes
Datasheet
Description
GROMMET M40 GREY PK25; Grommet Type:Cable Retention; Cable Diameter Min:19mm; Cable Diameter Max:28mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:40.5mm; Panel Thickness Max:4mm; GrommetRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet M40 Grey Pk25; Grommet Type Pro Power - 95M7847 - Newark, An Avnet Company
Chicago, IL, United States
Grommet M40 Grey Pk25; Grommet Type Pro Power
95M7847
Grommet M40 Grey Pk25; Grommet Type Pro Power 95M7847
GROMMET M40 GREY PK25; Grommet Type:Cable Retention; Cable Diameter Min:19mm; Cable Diameter Max:28mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:40.5mm; Panel Thickness Max:4mm; GrommetRoHS Compliant: Yes

GROMMET M40 GREY PK25; Grommet Type:Cable Retention; Cable Diameter Min:19mm; Cable Diameter Max:28mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:40.5mm; Panel Thickness Max:4mm; GrommetRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 95M7847
Product Name Grommet M40 Grey Pk25; Grommet Type Pro Power
Outside Diameter 1.59 inch (40.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet, Jacketed Wire, .41-.44″ (10.41-11.18mm) Power (no Signal) - NS-410 - Anderson Power Products
Specs
Inside Diameter 0.4402 inch (11.18 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 186.553 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BLACK) - APD-KH66-BL - APD-KH66-BL - Sugatsune America, Inc.
Specs
Overall Thickness 0.3125 inch (7.94 mm)
Material Plastic
View Details