Protektive Pak Grommet Pg36 Grey Pk10; Grommet Type Pro Power 1458226

Description
GROMMET PG36 GREY PK10; Grommet Type:Cable Retention; Cable Diameter Min:26mm; Cable Diameter Max:35mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:48mm; Panel Thickness Max:4mm; Grommet RoHS Compliant: Yes
Datasheet
Description
GROMMET PG36 GREY PK10; Grommet Type:Cable Retention; Cable Diameter Min:26mm; Cable Diameter Max:35mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:48mm; Panel Thickness Max:4mm; Grommet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet Pg36 Grey Pk10; Grommet Type Pro Power - 95M7841 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Pg36 Grey Pk10; Grommet Type Pro Power
95M7841
Grommet Pg36 Grey Pk10; Grommet Type Pro Power 95M7841
GROMMET PG36 GREY PK10; Grommet Type:Cable Retention; Cable Diameter Min:26mm; Cable Diameter Max:35mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:48mm; Panel Thickness Max:4mm; Grommet RoHS Compliant: Yes

GROMMET PG36 GREY PK10; Grommet Type:Cable Retention; Cable Diameter Min:26mm; Cable Diameter Max:35mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:48mm; Panel Thickness Max:4mm; Grommet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 95M7841
Product Name Grommet Pg36 Grey Pk10; Grommet Type Pro Power
Outside Diameter 1.89 inch (48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 251.871 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details