Protektive Pak Grommet Pg16 Grey Pk50; Grommet Type Pro Power 1458223

Description
GROMMET PG16 GREY PK50; Grommet Type:Cable Retention; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:23mm; Panel Thickness Max:4mm; Grommet RoHS Compliant: Yes
Datasheet
Description
GROMMET PG16 GREY PK50; Grommet Type:Cable Retention; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:23mm; Panel Thickness Max:4mm; Grommet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet Pg16 Grey Pk50; Grommet Type Pro Power - 95M7838 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Pg16 Grey Pk50; Grommet Type Pro Power
95M7838
Grommet Pg16 Grey Pk50; Grommet Type Pro Power 95M7838
GROMMET PG16 GREY PK50; Grommet Type:Cable Retention; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:23mm; Panel Thickness Max:4mm; Grommet RoHS Compliant: Yes

GROMMET PG16 GREY PK50; Grommet Type:Cable Retention; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:23mm; Panel Thickness Max:4mm; Grommet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 95M7838
Product Name Grommet Pg16 Grey Pk50; Grommet Type Pro Power
Outside Diameter 0.9055 inch (23 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CABLE GROMMET - S60/WHT - S60/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.75 inch (44.45 mm)
Overall Thickness 2.44 inch (61.91 mm)
View Details
Bushings, Grommets - 36-8471-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details