Protektive Pak Sealing Tape, Pe Film, 25M X 50Mm; Tape Type Pro Power 1433 GRN

Description
SEALING TAPE, PE FILM, 25M X 50MM; Tape Type:Sealing; Tape Backing Material:PE (Polyethylene) Film; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:25m; Tape Length - Imperial:82.02ft; Tape Colour:Green; RoHS Compliant: Yes
Datasheet
Description
SEALING TAPE, PE FILM, 25M X 50MM; Tape Type:Sealing; Tape Backing Material:PE (Polyethylene) Film; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:25m; Tape Length - Imperial:82.02ft; Tape Colour:Green; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealing Tape, Pe Film, 25M X 50Mm; Tape Type Pro Power - 80Y3978 - Newark, An Avnet Company
Chicago, IL, United States
Sealing Tape, Pe Film, 25M X 50Mm; Tape Type Pro Power
80Y3978
Sealing Tape, Pe Film, 25M X 50Mm; Tape Type Pro Power 80Y3978
SEALING TAPE, PE FILM, 25M X 50MM; Tape Type:Sealing; Tape Backing Material:PE (Polyethylene) Film; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:25m; Tape Length - Imperial:82.02ft; Tape Colour:Green; RoHS Compliant: Yes

SEALING TAPE, PE FILM, 25M X 50MM; Tape Type:Sealing; Tape Backing Material:PE (Polyethylene) Film; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:25m; Tape Length - Imperial:82.02ft; Tape Colour:Green; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 80Y3978
Product Name Sealing Tape, Pe Film, 25M X 50Mm; Tape Type Pro Power
Width 1.97 inches (50.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details
UHMW Polyethylene Tape - 403-10 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; UHMW Polyethylene Tape
Thickness 0.0153 inches (0.3886 mm)
Adhesive PE - Polyethylene
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details