Desco Industries, Inc. Anti-Static, ESD Bags, Materials 13878

Description
"Static Dissipative Bag Energy Shielding Clear 3"" (76.2mm) X 5"" (127mm)"
Request a Quote Datasheet
Description
"Static Dissipative Bag Energy Shielding Clear 3"" (76.2mm) X 5"" (127mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 13878-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
13878-ND
Anti-Static, ESD Bags, Materials 13878-ND
"Static Dissipative Bag Energy Shielding Clear 3"" (76.2mm) X 5"" (127mm)"

"Static Dissipative Bag Energy Shielding Clear 3"" (76.2mm) X 5"" (127mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Containers
Product Number 13878-ND
Product Name Anti-Static, ESD Bags, Materials
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details