Protektive Pak Heat Shrink Tubing, Purple, 50.8Mm, 25M; Shrink Ratio Pro Power 13803 PURPLE

Description
HEAT SHRINK TUBING, PURPLE, 50.8MM, 25M; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Length - Imperial:82ft; Length - Metric:25m; I.D. Recovered Max - Imperial:1"; I.D. Recovered Max - Metric:25.4mm
Datasheet
Description
HEAT SHRINK TUBING, PURPLE, 50.8MM, 25M; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Length - Imperial:82ft; Length - Metric:25m; I.D. Recovered Max - Imperial:1"; I.D. Recovered Max - Metric:25.4mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, Purple, 50.8Mm, 25M; Shrink Ratio Pro Power - 84AJ1086 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, Purple, 50.8Mm, 25M; Shrink Ratio Pro Power
84AJ1086
Heat Shrink Tubing, Purple, 50.8Mm, 25M; Shrink Ratio Pro Power 84AJ1086
HEAT SHRINK TUBING, PURPLE, 50.8MM, 25M; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Length - Imperial:82ft; Length - Metric:25m; I.D. Recovered Max - Imperial:1"; I.D. Recovered Max - Metric:25.4mm

HEAT SHRINK TUBING, PURPLE, 50.8MM, 25M; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Length - Imperial:82ft; Length - Metric:25m; I.D. Recovered Max - Imperial:1"; I.D. Recovered Max - Metric:25.4mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 84AJ1086
Product Name Heat Shrink Tubing, Purple, 50.8Mm, 25M; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing - 048951L002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Heat Shrink Tubing - 2417618 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.57 inch (40 mm)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details