Protektive Pak Heat Shrink Tubing, Purple, 19.0Mm, 100M; Shrink Ratio Pro Power 13800 PURPLE

Description
HEAT SHRINK TUBING, PURPLE, 19.0MM, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19mm; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.37"; Product Range:
Datasheet
Description
HEAT SHRINK TUBING, PURPLE, 19.0MM, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19mm; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.37"; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, Purple, 19.0Mm, 100M; Shrink Ratio Pro Power - 84AJ1085 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, Purple, 19.0Mm, 100M; Shrink Ratio Pro Power
84AJ1085
Heat Shrink Tubing, Purple, 19.0Mm, 100M; Shrink Ratio Pro Power 84AJ1085
HEAT SHRINK TUBING, PURPLE, 19.0MM, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19mm; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.37"; Product Range:

HEAT SHRINK TUBING, PURPLE, 19.0MM, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19mm; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.37"; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 84AJ1085
Product Name Heat Shrink Tubing, Purple, 19.0Mm, 100M; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/4-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
shrink boot - 014473-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details