Protektive Pak Heat Shrink Tubing, Purple, 4.8Mm, 100M; Shrink Ratio Pro Power 13796 PURPLE

Description
HEAT SHRINK TUBING, PURPLE, 4.8MM, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.19"; I.D. Supplied - Metric:4.8mm; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.09"; Product Range:
Datasheet
Description
HEAT SHRINK TUBING, PURPLE, 4.8MM, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.19"; I.D. Supplied - Metric:4.8mm; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.09"; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, Purple, 4.8Mm, 100M; Shrink Ratio Pro Power - 84AJ1083 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, Purple, 4.8Mm, 100M; Shrink Ratio Pro Power
84AJ1083
Heat Shrink Tubing, Purple, 4.8Mm, 100M; Shrink Ratio Pro Power 84AJ1083
HEAT SHRINK TUBING, PURPLE, 4.8MM, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.19"; I.D. Supplied - Metric:4.8mm; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.09"; Product Range:

HEAT SHRINK TUBING, PURPLE, 4.8MM, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.19"; I.D. Supplied - Metric:4.8mm; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.09"; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 84AJ1083
Product Name Heat Shrink Tubing, Purple, 4.8Mm, 100M; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Fiberglass Sleeving - BFG - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature 649 C (1200 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-8MM-01-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
shrink tube - 078797-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details