Protektive Pak Heat-Shrink Tubing, 2 Pro Power 13741

Description
HEAT-SHRINK TUBING, 2:1, 41.5MM, GREEN; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.63"; I.D. Supplied - Metric:41.5mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 41.5MM, GREEN; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.63"; I.D. Supplied - Metric:41.5mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC5047 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC5047
Heat-Shrink Tubing, 2 Pro Power 55AC5047
HEAT-SHRINK TUBING, 2:1, 41.5MM, GREEN; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.63"; I.D. Supplied - Metric:41.5mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 41.5MM, GREEN; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.63"; I.D. Supplied - Metric:41.5mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC5047
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
Heat Shrink Tubing - Q-175K-3/4-02-QB6IN-2-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
shrink tube - 014946-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details