Protektive Pak Heat-Shrink Tubing, 2 Pro Power 13740

Description
HEAT-SHRINK TUBING, 2:1, 26MM, GREEN; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.02"; I.D. Supplied - Metric:26mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 26MM, GREEN; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.02"; I.D. Supplied - Metric:26mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC5046 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC5046
Heat-Shrink Tubing, 2 Pro Power 55AC5046
HEAT-SHRINK TUBING, 2:1, 26MM, GREEN; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.02"; I.D. Supplied - Metric:26mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 26MM, GREEN; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.02"; I.D. Supplied - Metric:26mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC5046
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Boots - 092766-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Flexible Fluoropolymer
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details