Protektive Pak Heat-Shrink Tubing, 2 Pro Power 13735

Description
HEAT-SHRINK TUBING, 2:1, 5MM, GREEN; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.2"; I.D. Supplied - Metric:5mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.09"; RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 5MM, GREEN; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.2"; I.D. Supplied - Metric:5mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.09"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC5042 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC5042
Heat-Shrink Tubing, 2 Pro Power 55AC5042
HEAT-SHRINK TUBING, 2:1, 5MM, GREEN; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.2"; I.D. Supplied - Metric:5mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.09"; RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 5MM, GREEN; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.2"; I.D. Supplied - Metric:5mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.09"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC5042
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1-01-SS30M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details