Protektive Pak Heat-Shrink Tubing, 2 Pro Power 13733

Description
HEAT-SHRINK TUBING, 2:1, 2.5MM, GREEN; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.1"; I.D. Supplied - Metric:2.5mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 2.5MM, GREEN; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.1"; I.D. Supplied - Metric:2.5mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC5040 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC5040
Heat-Shrink Tubing, 2 Pro Power 55AC5040
HEAT-SHRINK TUBING, 2:1, 2.5MM, GREEN; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.1"; I.D. Supplied - Metric:2.5mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 2.5MM, GREEN; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.1"; I.D. Supplied - Metric:2.5mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC5040
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings for Harnessing, Rulan (White) - RSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Rulan
Operating Temperature -22.22 to 93.33 C (-8 to 200 F)
View Details
Heat Shrink Tubing - Q-150K-11/2-02-SS30M-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Heat Shrink Tubing - 0517992002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details