Protektive Pak Heat-Shrink Tubing, 2 Pro Power 13724

Description
HEAT-SHRINK TUBING, 2:1, 5MM, BROWN; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.2"; I.D. Supplied - Metric:5mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.09"; RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 5MM, BROWN; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.2"; I.D. Supplied - Metric:5mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.09"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC5037 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC5037
Heat-Shrink Tubing, 2 Pro Power 55AC5037
HEAT-SHRINK TUBING, 2:1, 5MM, BROWN; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.2"; I.D. Supplied - Metric:5mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.09"; RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 5MM, BROWN; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.2"; I.D. Supplied - Metric:5mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.09"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC5037
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Alfagomma® 2.13 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0055-0544 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 2.13 inch (54.1 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Power Cable Heat Shrink Tubing - 062386-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details