Protektive Pak Heatshrink, 2 Pro Power 13717

Description
HEATSHRINK, 2:1, 19MM, G/YEL, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEATSHRINK, 2:1, 19MM, G/YEL, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2 Pro Power - 98K5669 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2 Pro Power
98K5669
Heatshrink, 2 Pro Power 98K5669
HEATSHRINK, 2:1, 19MM, G/YEL, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes

HEATSHRINK, 2:1, 19MM, G/YEL, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 98K5669
Product Name Heatshrink, 2 Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-02-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - 0021036031 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details