Protektive Pak Heat-Shrink Tubing, 2 Pro Power 13704

Description
HEAT-SHRINK TUBING, 2:1, 9.5MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.37"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 9.5MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.37"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 99AC4788 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
99AC4788
Heat-Shrink Tubing, 2 Pro Power 99AC4788
HEAT-SHRINK TUBING, 2:1, 9.5MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.37"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 9.5MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.37"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 99AC4788
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
Heat Shrink Tubing - 137438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1260 inch (3.2 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details