Desco Industries, Inc. Anti-Static, ESD Bags, Materials 13700

Description
"Static Shielding Bag <25nJ Energy Shielding Silver 12"" (304.8mm) X 16"" (406.4mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <25nJ Energy Shielding Silver 12"" (304.8mm) X 16"" (406.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 13700-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
13700-ND
Anti-Static, ESD Bags, Materials 13700-ND
"Static Shielding Bag <25nJ Energy Shielding Silver 12"" (304.8mm) X 16"" (406.4mm)"

"Static Shielding Bag <25nJ Energy Shielding Silver 12"" (304.8mm) X 16"" (406.4mm)"

Buy Now Datasheet
Bag, ESD Shield; Bag; 12 in.; 16; 10^11Ohms (Max.) (Outer Surface); 3 mil - 70213883 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bag, ESD Shield; Bag; 12 in.; 16; 10^11Ohms (Max.) (Outer Surface); 3 mil
70213883
Bag, ESD Shield; Bag; 12 in.; 16; 10^11Ohms (Max.) (Outer Surface); 3 mil 70213883
10^2 Ohms (Max.) Metal Layer Resistance, STATSHIELD® Transparent Metal in Standard ESD Shielding Bag These metal in bags have a buried metal layer that won't scratch off and provides superior durability. With greater than 10 lbs. puncture resistance, the bags will reliably protect most components. These bags have greater than 40% light transmission, which allows for identification of bag contents. Static dissipative properties are built into the bags, which won't wear off and are not humidity dependent. Bag contents will not electrostatically charge during movement. Resistance of inner surface is 10^11 ohms.

10^2 Ohms (Max.) Metal Layer Resistance, STATSHIELD® Transparent Metal in Standard ESD Shielding Bag
These metal in bags have a buried metal layer that won't scratch off and provides superior durability. With greater than 10 lbs. puncture resistance, the bags will reliably protect most components. These bags have greater than 40% light transmission, which allows for identification of bag contents. Static dissipative properties are built into the bags, which won't wear off and are not humidity dependent.
Bag contents will not electrostatically charge during movement. Resistance of inner surface is 10^11 ohms.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 13700-ND 70213883
Product Name Anti-Static, ESD Bags, Materials Bag, ESD Shield; Bag; 12 in.; 16; 10^11Ohms (Max.) (Outer Surface); 3 mil
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details