HEATSHRINK, 2:1, 6.4MM, WHT, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.251"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:White; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 31Y5759 |
| Product Name | Heatshrink, 2 Pro Power |
| Sleeving | Shrink Tubing |