Protektive Pak Heat-Shrink Tubing, 2 Pro Power 13686

Description
HEAT-SHRINK TUBING, 2:1, 41.5MM, YELLOW; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.63"; I.D. Supplied - Metric:41.5mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 41.5MM, YELLOW; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.63"; I.D. Supplied - Metric:41.5mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC5032 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC5032
Heat-Shrink Tubing, 2 Pro Power 55AC5032
HEAT-SHRINK TUBING, 2:1, 41.5MM, YELLOW; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.63"; I.D. Supplied - Metric:41.5mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 41.5MM, YELLOW; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.63"; I.D. Supplied - Metric:41.5mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC5032
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details