Protektive Pak Heat-Shrink Tubing, 2 Pro Power 13677

Description
HEAT-SHRINK TUBING, 2:1, 1.5MM, YELLOW; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.06"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 1.5MM, YELLOW; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.06"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC5030 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC5030
Heat-Shrink Tubing, 2 Pro Power 55AC5030
HEAT-SHRINK TUBING, 2:1, 1.5MM, YELLOW; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.06"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 1.5MM, YELLOW; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.06"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC5030
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/4-02-MS50FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Transitions & Breakouts - 086959-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details