HEATSHRINK, 2:1, 3.2MM, RED, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.062";RoHS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 60AC4140 |
| Product Name | Heatshrink, 2 Pro Power |
| Sleeving | Shrink Tubing |