Protektive Pak Heatshrink, 2 Pro Power 13661

Description
HEATSHRINK, 2:1, 12.7MM, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.499"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEATSHRINK, 2:1, 12.7MM, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.499"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2 Pro Power - 31Y5739 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2 Pro Power
31Y5739
Heatshrink, 2 Pro Power 31Y5739
HEATSHRINK, 2:1, 12.7MM, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.499"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes

HEATSHRINK, 2:1, 12.7MM, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.499"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 31Y5739
Product Name Heatshrink, 2 Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Fiberglass Sleeving - BFG - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature 649 C (1200 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/4-02-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Solder Sleeve - A125876-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details