Protektive Pak Heatshrink, 2 Pro Power 13652GRY

Description
HEATSHRINK, 2:1, 25.4MM, GREY, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.999"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEATSHRINK, 2:1, 25.4MM, GREY, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.999"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2 Pro Power - 25M0534 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2 Pro Power
25M0534
Heatshrink, 2 Pro Power 25M0534
HEATSHRINK, 2:1, 25.4MM, GREY, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.999"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

HEATSHRINK, 2:1, 25.4MM, GREY, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.999"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 25M0534
Product Name Heatshrink, 2 Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-07-QB6IN-8 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details