Protektive Pak Heat Shrink, 12.7Mm, Black, 5M; Shrink Ratio Pro Power 13650

Description
HEAT SHRINK, 12.7MM, BLACK, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.499"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.251"; RoHS Compliant: Yes
Description
HEAT SHRINK, 12.7MM, BLACK, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.499"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.251"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink, 12.7Mm, Black, 5M; Shrink Ratio Pro Power - 98K5603 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink, 12.7Mm, Black, 5M; Shrink Ratio Pro Power
98K5603
Heat Shrink, 12.7Mm, Black, 5M; Shrink Ratio Pro Power 98K5603
HEAT SHRINK, 12.7MM, BLACK, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.499"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.251"; RoHS Compliant: Yes

HEAT SHRINK, 12.7MM, BLACK, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.499"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.251"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 98K5603
Product Name Heat Shrink, 12.7Mm, Black, 5M; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-04-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Sleeving Shrink Tubing
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details