HEATSHRINK, 2:1, 9.5MM, GREY, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.187"; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 25M0531 |
| Product Name | Heatshrink, 2 Pro Power |
| Sleeving | Shrink Tubing |