Protektive Pak Heat Shrink Tubing, 4.8Mm Id, Po, Black, 16.4Ft; Shrink Ratio Pro Power 13647

Description
HEAT SHRINK TUBING, 4.8MM ID, PO, BLACK, 16.4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; Product Range:- RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 4.8MM ID, PO, BLACK, 16.4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 4.8Mm Id, Po, Black, 16.4Ft; Shrink Ratio Pro Power - 98K5601 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.8Mm Id, Po, Black, 16.4Ft; Shrink Ratio Pro Power
98K5601
Heat Shrink Tubing, 4.8Mm Id, Po, Black, 16.4Ft; Shrink Ratio Pro Power 98K5601
HEAT SHRINK TUBING, 4.8MM ID, PO, BLACK, 16.4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.8MM ID, PO, BLACK, 16.4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 98K5601
Product Name Heat Shrink Tubing, 4.8Mm Id, Po, Black, 16.4Ft; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-04-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - 006632-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details