Desco Industries, Inc. Anti-Static, ESD Bags, Materials 13645

Description
"Static Shielding Bag <25nJ Energy Shielding Silver 6"" (152.4mm) X 10"" (254mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <25nJ Energy Shielding Silver 6"" (152.4mm) X 10"" (254mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 16-1035-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
16-1035-ND
Anti-Static, ESD Bags, Materials 16-1035-ND
"Static Shielding Bag <25nJ Energy Shielding Silver 6"" (152.4mm) X 10"" (254mm)"

"Static Shielding Bag <25nJ Energy Shielding Silver 6"" (152.4mm) X 10"" (254mm)"

Buy Now Datasheet
BAG, ESD Shield; Bag; 6 in.; 10; lt 10^11 Ohms; lt10^2 Ohms; 2.8 to 3.0 mil - 70213882 - Allied Electronics, Inc.
Fort Worth, TX, USA
BAG, ESD Shield; Bag; 6 in.; 10; lt 10^11 Ohms; lt10^2 Ohms; 2.8 to 3.0 mil
70213882
BAG, ESD Shield; Bag; 6 in.; 10; lt 10^11 Ohms; lt10^2 Ohms; 2.8 to 3.0 mil 70213882
2.8 to 3.0 mil Thickness, STATSHIELD® ESD Shielding Bag These metal in bags have a buried metal layer that won't scratch off and provides superior durability. With greater than 10 lbs. puncture resistance, the bags will reliably protect most components. These bags have greater than 40% light transmission, which allows for identification of bag contents. Static dissipative properties are built into the bags, which won't wear off and are not humidity dependent. Statshield® bags are packaged 100 per package in an oversized shielding bag rather than a cardboard box. Therefore, bags are not exposed to water vapors that will degrade the metallized shielding layer. The bags have an additional layer of barrier protection because of our packaging. Ideally, ESD bags should be stored in a dry, well ventilated room with a reasonably consistent temperature of 20 °C and be protected from exposure to direct sunlight, ultraviolet sunlight, moisture, or heat.

2.8 to 3.0 mil Thickness, STATSHIELD® ESD Shielding Bag
These metal in bags have a buried metal layer that won't scratch off and provides superior durability. With greater than 10 lbs. puncture resistance, the bags will reliably protect most components. These bags have greater than 40% light transmission, which allows for identification of bag contents. Static dissipative properties are built into the bags, which won't wear off and are not humidity dependent.
Statshield® bags are packaged 100 per package in an oversized shielding bag rather than a cardboard box. Therefore, bags are not exposed to water vapors that will degrade the metallized shielding layer. The bags have an additional layer of barrier protection because of our packaging. Ideally, ESD bags should be stored in a dry, well ventilated room with a reasonably consistent temperature of 20 °C and be protected from exposure to direct sunlight, ultraviolet sunlight, moisture, or heat.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 16-1035-ND 70213882
Product Name Anti-Static, ESD Bags, Materials BAG, ESD Shield; Bag; 6 in.; 10; lt 10^11 Ohms; lt10^2 Ohms; 2.8 to 3.0 mil
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details