Protektive Pak Heatshrink, 1.6Mm, Black, 100M; Shrink Ratio Pro Power 13633

Description
HEATSHRINK, 1.6MM, BLACK, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.031"; RoHS Compliant: Yes
Description
HEATSHRINK, 1.6MM, BLACK, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.031"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 1.6Mm, Black, 100M; Shrink Ratio Pro Power - 31Y5727 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 1.6Mm, Black, 100M; Shrink Ratio Pro Power
31Y5727
Heatshrink, 1.6Mm, Black, 100M; Shrink Ratio Pro Power 31Y5727
HEATSHRINK, 1.6MM, BLACK, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.031"; RoHS Compliant: Yes

HEATSHRINK, 1.6MM, BLACK, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.031"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 31Y5727
Product Name Heatshrink, 1.6Mm, Black, 100M; Shrink Ratio Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-02-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimflex™ Fiberglass Sleeving - BFG - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature 649 C (1200 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details