Desco Industries, Inc. Anti-Static, ESD Bags, Materials 13615

Description
"Static Shielding Bag <25nJ Energy Shielding Silver 4"" (101.6mm) X 6"" (152.4mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <25nJ Energy Shielding Silver 4"" (101.6mm) X 6"" (152.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 16-1033-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
16-1033-ND
Anti-Static, ESD Bags, Materials 16-1033-ND
"Static Shielding Bag <25nJ Energy Shielding Silver 4"" (101.6mm) X 6"" (152.4mm)"

"Static Shielding Bag <25nJ Energy Shielding Silver 4"" (101.6mm) X 6"" (152.4mm)"

Buy Now Datasheet
Bag, ESD Shield; Bag; 4 in.; 6; 10^11 Ohms (Max.) (Outer Surface); 3 mil - 70213879 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bag, ESD Shield; Bag; 4 in.; 6; 10^11 Ohms (Max.) (Outer Surface); 3 mil
70213879
Bag, ESD Shield; Bag; 4 in.; 6; 10^11 Ohms (Max.) (Outer Surface); 3 mil 70213879
10^2 Ohms (Max.) Metal Layer Resistance, STATSHIELD® Transparent Metal in Standard ESD Shielding Bag These metal in bags have a buried metal layer that won't scratch off and provides superior durability. With greater than 10 lbs. puncture resistance, the bags will reliably protect most components. These bags have greater than 40% light transmission, which allows for identification of bag contents. Static dissipative properties are built into the bags, which won't wear off and are not humidity dependent. Bag contents will not electrostatically charge during movement. Resistance of inner surface is 10^11 ohms.

10^2 Ohms (Max.) Metal Layer Resistance, STATSHIELD® Transparent Metal in Standard ESD Shielding Bag
These metal in bags have a buried metal layer that won't scratch off and provides superior durability. With greater than 10 lbs. puncture resistance, the bags will reliably protect most components. These bags have greater than 40% light transmission, which allows for identification of bag contents. Static dissipative properties are built into the bags, which won't wear off and are not humidity dependent.
Bag contents will not electrostatically charge during movement. Resistance of inner surface is 10^11 ohms.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 16-1033-ND 70213879
Product Name Anti-Static, ESD Bags, Materials Bag, ESD Shield; Bag; 4 in.; 6; 10^11 Ohms (Max.) (Outer Surface); 3 mil
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Laptop Bags - 1811161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Pet
Height 14.57 inch (370 mm)
View Details
Threading Die Packaging - 2-3/16X1-1/4X3/8 (82 x32.2x 11 mm) MULTI BOX PP - MB82X3211 - MOCAP LLC
Specs
Container Type Box
Height 0.5470 inch (13.89 mm)
Length 3.35 inch (84.99 mm)
View Details