Desco Industries, Inc. Anti-Static, ESD Bags, Materials 13524

Description
"Static Shielding Bag <25nJ Energy Shielding Silver 18"" (457.2mm) X 24"" (609.6mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <25nJ Energy Shielding Silver 18"" (457.2mm) X 24"" (609.6mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 16-1255-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
16-1255-ND
Anti-Static, ESD Bags, Materials 16-1255-ND
"Static Shielding Bag <25nJ Energy Shielding Silver 18"" (457.2mm) X 24"" (609.6mm)"

"Static Shielding Bag <25nJ Energy Shielding Silver 18"" (457.2mm) X 24"" (609.6mm)"

Buy Now Datasheet
Bag, ESD Shield; Bag; 18 in.; 24; 10^11Ohms (Max.) (Outer Surface); 3 mil - 70213868 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bag, ESD Shield; Bag; 18 in.; 24; 10^11Ohms (Max.) (Outer Surface); 3 mil
70213868
Bag, ESD Shield; Bag; 18 in.; 24; 10^11Ohms (Max.) (Outer Surface); 3 mil 70213868
10^2 Ohms (Max.) Metal Layer Resistance, STATSHIELD® Transparent Metal in Standard ESD Shielding Bag These metal in bags have a buried metal layer that won't scratch off and provides superior durability. With greater than 10 lbs. puncture resistance, the bags will reliably protect most components. These bags have greater than 40% light transmission, which allows for identification of bag contents. Static dissipative properties are built into the bags, which won't wear off and are not humidity dependent. Bag contents will not electrostatically charge during movement. Resistance of inner surface is 10^11 ohms.

10^2 Ohms (Max.) Metal Layer Resistance, STATSHIELD® Transparent Metal in Standard ESD Shielding Bag
These metal in bags have a buried metal layer that won't scratch off and provides superior durability. With greater than 10 lbs. puncture resistance, the bags will reliably protect most components. These bags have greater than 40% light transmission, which allows for identification of bag contents. Static dissipative properties are built into the bags, which won't wear off and are not humidity dependent.
Bag contents will not electrostatically charge during movement. Resistance of inner surface is 10^11 ohms.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 16-1255-ND 70213868
Product Name Anti-Static, ESD Bags, Materials Bag, ESD Shield; Bag; 18 in.; 24; 10^11Ohms (Max.) (Outer Surface); 3 mil
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details