Desco Industries, Inc. Anti-Static, ESD Bags, Materials 13440

Description
"Static Shielding Bag <25nJ Energy Shielding Silver 6"" (152.4mm) X 8"" (203.2mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <25nJ Energy Shielding Silver 6"" (152.4mm) X 8"" (203.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 13440-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
13440-ND
Anti-Static, ESD Bags, Materials 13440-ND
"Static Shielding Bag <25nJ Energy Shielding Silver 6"" (152.4mm) X 8"" (203.2mm)"

"Static Shielding Bag <25nJ Energy Shielding Silver 6"" (152.4mm) X 8"" (203.2mm)"

Buy Now Datasheet
Bag, ESD Shield; Bag; 6 in.; 8; 10^11 Ohms (Max.) (Outer Surface); 3 mil - 70213871 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bag, ESD Shield; Bag; 6 in.; 8; 10^11 Ohms (Max.) (Outer Surface); 3 mil
70213871
Bag, ESD Shield; Bag; 6 in.; 8; 10^11 Ohms (Max.) (Outer Surface); 3 mil 70213871
10^2 Ohms (Max.) Metal Layer Resistance, STATSHIELD® Transparent Metal in Standard ESD Shielding Bag These metal in bags have a buried metal layer that won't scratch off and provides superior durability. With greater than 10 lbs. puncture resistance, the bags will reliably protect most components. These bags have greater than 40% light transmission, which allows for identification of bag contents. Static dissipative properties are built into the bags, which won't wear off and are not humidity dependent. Shielding as produced with thin conductive ESD protective materials tends to spread or reduce the electrostatic field inside the container due to external electrostatic fields or discharges to the surface. Some designs of shielding materials, such as those incorporating a dielectric layer within the system, also may limit electrical current from penetrating the surface during a direct discharge. These types of products would be classified as discharge shielding materials.

10^2 Ohms (Max.) Metal Layer Resistance, STATSHIELD® Transparent Metal in Standard ESD Shielding Bag
These metal in bags have a buried metal layer that won't scratch off and provides superior durability. With greater than 10 lbs. puncture resistance, the bags will reliably protect most components. These bags have greater than 40% light transmission, which allows for identification of bag contents. Static dissipative properties are built into the bags, which won't wear off and are not humidity dependent.
Shielding as produced with thin conductive ESD protective materials tends to spread or reduce the electrostatic field inside the container due to external electrostatic fields or discharges to the surface. Some designs of shielding materials, such as those incorporating a dielectric layer within the system, also may limit electrical current from penetrating the surface during a direct discharge. These types of products would be classified as discharge shielding materials.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 13440-ND 70213871
Product Name Anti-Static, ESD Bags, Materials Bag, ESD Shield; Bag; 6 in.; 8; 10^11 Ohms (Max.) (Outer Surface); 3 mil
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details