Desco Industries, Inc. Anti-Static, ESD Bags, Materials 13405

Description
"Static Shielding Bag <25nJ Energy Shielding Silver 3"" (76.2mm) X 5"" (127mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <25nJ Energy Shielding Silver 3"" (76.2mm) X 5"" (127mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 16-1027-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
16-1027-ND
Anti-Static, ESD Bags, Materials 16-1027-ND
"Static Shielding Bag <25nJ Energy Shielding Silver 3"" (76.2mm) X 5"" (127mm)"

"Static Shielding Bag <25nJ Energy Shielding Silver 3"" (76.2mm) X 5"" (127mm)"

Buy Now Datasheet
Bag; Bag; 3 in.; 5 in.; 3/8 in. Width, Seal; lt 10^11 Ohms; lt 10^2 Ohms - 70213850 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bag; Bag; 3 in.; 5 in.; 3/8 in. Width, Seal; lt 10^11 Ohms; lt 10^2 Ohms
70213850
Bag; Bag; 3 in.; 5 in.; 3/8 in. Width, Seal; lt 10^11 Ohms; lt 10^2 Ohms 70213850
Bag, 3⁄8 in. Width Seal, 10^2 Ohms Resistance Metal Layer These metal in bags have a buried metal layer that won't scratch off and provides superior durability. With greater than 10 lbs. puncture resistance, the bags will reliably protect most components. These bags have greater than 40% light transmission, which allows for identification of bag contents. Static dissipative properties are built into the bags, which won't wear off and are not humidity dependent. Width is 3 in.. Length is 5 in..

Bag, 3⁄8 in. Width Seal, 10^2 Ohms Resistance Metal Layer
These metal in bags have a buried metal layer that won't scratch off and provides superior durability. With greater than 10 lbs. puncture resistance, the bags will reliably protect most components. These bags have greater than 40% light transmission, which allows for identification of bag contents. Static dissipative properties are built into the bags, which won't wear off and are not humidity dependent.
Width is 3 in.. Length is 5 in..

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 16-1027-ND 70213850
Product Name Anti-Static, ESD Bags, Materials Bag; Bag; 3 in.; 5 in.; 3/8 in. Width, Seal; lt 10^11 Ohms; lt 10^2 Ohms
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details