Desco Industries, Inc. Anti-Static, ESD Bags, Materials 13030

Description
"Static Shielding Bag <20nJ Energy Shielding 4"" (101.6mm) X 30"" (762mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <20nJ Energy Shielding 4"" (101.6mm) X 30"" (762mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 13030-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
13030-ND
Anti-Static, ESD Bags, Materials 13030-ND
"Static Shielding Bag <20nJ Energy Shielding 4"" (101.6mm) X 30"" (762mm)"

"Static Shielding Bag <20nJ Energy Shielding 4"" (101.6mm) X 30"" (762mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Containers
Product Number 13030-ND
Product Name Anti-Static, ESD Bags, Materials
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details