SCS Labels, Stickers, Decals - Preprinted 129LABEL

Description
"LABEL ESD/STATIC 2""X2"" 500PC"
Request a Quote Datasheet
Description
"LABEL ESD/STATIC 2""X2"" 500PC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - SCP335-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
SCP335-ND
Labels, Stickers, Decals - Preprinted SCP335-ND
"LABEL ESD/STATIC 2""X2"" 500PC"

"LABEL ESD/STATIC 2""X2"" 500PC"

Buy Now Datasheet
Safety Labels - 8381054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Safety Labels
8381054
Safety Labels 8381054
SCS 129LABEL ESD Label

SCS 129LABEL ESD Label

Supplier's Site
SCS 129LABEL MIL-STD-129 Label - 129LABEL - Ellsworth Adhesives
Germantown, WI, USA
SCS 129LABEL MIL-STD-129 Label
129LABEL
SCS 129LABEL MIL-STD-129 Label 129LABEL
SCS 129LABEL MIL-STD-129 Label shows message and warning symbol in strict accordance with the Military standard. 500 labels/roll.

SCS 129LABEL MIL-STD-129 Label shows message and warning symbol in strict accordance with the Military standard. 500 labels/roll.

Supplier's Site
Label, Esd Warning, 50.8 X 50.8Mm; Label Type Scs - 28Y4699 - Newark, An Avnet Company
Chicago, IL, United States
Label, Esd Warning, 50.8 X 50.8Mm; Label Type Scs
28Y4699
Label, Esd Warning, 50.8 X 50.8Mm; Label Type Scs 28Y4699
LABEL, ESD WARNING, 50.8 X 50.8MM; Label Type:Warning; Label Height:50.8mm; Label Width:50.8mm; Label Diameter:-; Label Material:Paper; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes

LABEL, ESD WARNING, 50.8 X 50.8MM; Label Type:Warning; Label Height:50.8mm; Label Width:50.8mm; Label Diameter:-; Label Material:Paper; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Ellsworth Adhesives Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number SCP335-ND 8381054 129LABEL 28Y4699
Product Name Labels, Stickers, Decals - Preprinted Safety Labels SCS 129LABEL MIL-STD-129 Label Label, Esd Warning, 50.8 X 50.8Mm; Label Type Scs
Features Adhesive Backed; Tamper Evident Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details