Protektive Pak Grommet, Open Sleeved, Pvc, 9.5Mm, Black, Pk50; Grommet Type Pro Power 12468

Description
GROMMET, OPEN SLEEVED, PVC, 9.5MM, BLACK, PK50; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.4mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9.5mm; Panel Thickness Max:2.6mm; Grommet Colour:Black RoHS Compliant: Yes
Datasheet
Description
GROMMET, OPEN SLEEVED, PVC, 9.5MM, BLACK, PK50; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.4mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9.5mm; Panel Thickness Max:2.6mm; Grommet Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Open Sleeved, Pvc, 9.5Mm, Black, Pk50; Grommet Type Pro Power - 15J2969 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Open Sleeved, Pvc, 9.5Mm, Black, Pk50; Grommet Type Pro Power
15J2969
Grommet, Open Sleeved, Pvc, 9.5Mm, Black, Pk50; Grommet Type Pro Power 15J2969
GROMMET, OPEN SLEEVED, PVC, 9.5MM, BLACK, PK50; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.4mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9.5mm; Panel Thickness Max:2.6mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, OPEN SLEEVED, PVC, 9.5MM, BLACK, PK50; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.4mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9.5mm; Panel Thickness Max:2.6mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 15J2969
Product Name Grommet, Open Sleeved, Pvc, 9.5Mm, Black, Pk50; Grommet Type Pro Power
Outside Diameter 0.3740 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-11-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6875 inch (17.46 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S60/CM - S60/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.75 inch (44.45 mm)
Overall Thickness 2.44 inch (61.91 mm)
View Details