Protektive Pak Grommet, Multipurpose, 20Mm, Pk50; Grommet Type Pro Power 12312

Description
GROMMET, MULTIPURPOSE, 20MM, PK50; Grommet Type:Open Sleeved; Cable Diameter Min:8mm; Cable Diameter Max:17mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:20mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product
Datasheet
Description
GROMMET, MULTIPURPOSE, 20MM, PK50; Grommet Type:Open Sleeved; Cable Diameter Min:8mm; Cable Diameter Max:17mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:20mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Multipurpose, 20Mm, Pk50; Grommet Type Pro Power - 15J2943 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Multipurpose, 20Mm, Pk50; Grommet Type Pro Power
15J2943
Grommet, Multipurpose, 20Mm, Pk50; Grommet Type Pro Power 15J2943
GROMMET, MULTIPURPOSE, 20MM, PK50; Grommet Type:Open Sleeved; Cable Diameter Min:8mm; Cable Diameter Max:17mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:20mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product

GROMMET, MULTIPURPOSE, 20MM, PK50; Grommet Type:Open Sleeved; Cable Diameter Min:8mm; Cable Diameter Max:17mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:20mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 15J2943
Product Name Grommet, Multipurpose, 20Mm, Pk50; Grommet Type Pro Power
Outside Diameter 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Rubber Grommets - AN931-16-22 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-7/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7700 inch (19.56 mm)
View Details