CABLE CLAMP, BRASS, TIN, 11.13MM L X 6.35MM W, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Brass; Cable Clamp / Clip Colour:-; External Length:11.13mm; Height:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 50N435 |
| Product Name | Cable Clamp, Brass, Tin, 11.13Mm L X 6.35Mm W, Pk100; Cable Clamp / Clip Type Pro Power |