Protektive Pak Hook Up Wire, 82Ft, 1Mm2, Copper, Green/yellow; Jacket Material Pro Power 114A

Description
HOOK UP WIRE, 82FT, 1MM2, COPPER, GREEN/YELLOW; Jacket Material:Rubber; Jacket Color:Green, Yellow; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Operating Temperature Max:105°C RoHS Compliant: Yes
Description
HOOK UP WIRE, 82FT, 1MM2, COPPER, GREEN/YELLOW; Jacket Material:Rubber; Jacket Color:Green, Yellow; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Operating Temperature Max:105°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 82Ft, 1Mm2, Copper, Green/yellow; Jacket Material Pro Power - 59M7728 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 82Ft, 1Mm2, Copper, Green/yellow; Jacket Material Pro Power
59M7728
Hook Up Wire, 82Ft, 1Mm2, Copper, Green/yellow; Jacket Material Pro Power 59M7728
HOOK UP WIRE, 82FT, 1MM2, COPPER, GREEN/YELLOW; Jacket Material:Rubber; Jacket Color:Green, Yellow; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 82FT, 1MM2, COPPER, GREEN/YELLOW; Jacket Material:Rubber; Jacket Color:Green, Yellow; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59M7728
Product Name Hook Up Wire, 82Ft, 1Mm2, Copper, Green/yellow; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details