Desco Industries, Inc. Labels, Stickers, Decals - Preprinted 113LABEL

Description
"LABEL MOISTURE WARN 4""X4"" 100PC"
Request a Quote Datasheet
Description
"LABEL MOISTURE WARN 4""X4"" 100PC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - SCP333-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
SCP333-ND
Labels, Stickers, Decals - Preprinted SCP333-ND
"LABEL MOISTURE WARN 4""X4"" 100PC"

"LABEL MOISTURE WARN 4""X4"" 100PC"

Buy Now Datasheet
Safety Labels - 1745850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Safety Labels
1745850
Safety Labels 1745850
SCS 113LABEL ESD Label

SCS 113LABEL ESD Label

Supplier's Site
SCS Blue on White Tool & Equipment Storage Label - 4 in Width - 4 in Height - Roll - Printed Text = CAUTION THIS BAG CONTAINS MOISTURE SENSITIVE-DEVICES - SCS 113LABEL - SCS 113LABEL - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Blue on White Tool & Equipment Storage Label - 4 in Width - 4 in Height - Roll - Printed Text = CAUTION THIS BAG CONTAINS MOISTURE SENSITIVE-DEVICES - SCS 113LABEL
SCS 113LABEL
SCS Blue on White Tool & Equipment Storage Label - 4 in Width - 4 in Height - Roll - Printed Text = CAUTION THIS BAG CONTAINS MOISTURE SENSITIVE-DEVICES - SCS 113LABEL SCS 113LABEL
The SCS tool & equipment storage label comes packaged 100 per roll. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the SCS tool & equipment storage label are: 4 in W x 4 in H. One of the important components to selecting the right proudct is the proper adhesive material. This tool & equipment storage label uses permanent acrylic for the adhesive. These tool & equipment storage labels frequently have text printed on them. Printed text is CAUTION THIS BAG CONTAINS MOISTURE SENSITIVE-DEVICES. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The SCS tool & equipment storage label comes packaged 100 per roll. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the SCS tool & equipment storage label are: 4 in W x 4 in H. One of the important components to selecting the right proudct is the proper adhesive material. This tool & equipment storage label uses permanent acrylic for the adhesive. These tool & equipment storage labels frequently have text printed on them. Printed text is CAUTION THIS BAG CONTAINS MOISTURE SENSITIVE-DEVICES. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now
Label, Moisture Warning, 101.6 X 101.6Mm; Label Type Scs - 28Y4696 - Newark, An Avnet Company
Chicago, IL, United States
Label, Moisture Warning, 101.6 X 101.6Mm; Label Type Scs
28Y4696
Label, Moisture Warning, 101.6 X 101.6Mm; Label Type Scs 28Y4696
LABEL, MOISTURE WARNING, 101.6 X 101.6MM; Label Type:Warning; Label Height:101.6mm; Label Width:101.6mm; Label Diameter:-; Label Material:Paper; Label Legend:Caution This Bag Contains Moisture Sensitive Devices; Pack Quantity:100 RoHS Compliant: Yes

LABEL, MOISTURE WARNING, 101.6 X 101.6MM; Label Type:Warning; Label Height:101.6mm; Label Width:101.6mm; Label Diameter:-; Label Material:Paper; Label Legend:Caution This Bag Contains Moisture Sensitive Devices; Pack Quantity:100 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number SCP333-ND 1745850 SCS 113LABEL 28Y4696
Product Name Labels, Stickers, Decals - Preprinted Safety Labels SCS Blue on White Tool & Equipment Storage Label - 4 in Width - 4 in Height - Roll - Printed Text = CAUTION THIS BAG CONTAINS MOISTURE SENSITIVE-DEVICES - SCS 113LABEL Label, Moisture Warning, 101.6 X 101.6Mm; Label Type Scs
Features Adhesive Backed Adhesive Backed Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 15.75 inches (400 mm)
View Details