SCS Anti-Static Control Products 10099

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
10099
Anti-Static Control Products 10099
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Static Shielding Bag, Heat Seal, 9x9; Bag Type Scs - 66Y7828 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 9x9; Bag Type Scs
66Y7828
Static Shielding Bag, Heat Seal, 9x9; Bag Type Scs 66Y7828
STATIC SHIELDING BAG, HEAT SEAL, 9"X9"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:9"; Length - Metric:228.6mm; Width - Imperial:9"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 9"X9"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:9"; Length - Metric:228.6mm; Width - Imperial:9"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 10099 66Y7828
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 9x9; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 707145 - RS Components, Ltd.
Specs
Container Type Bag
Height 5.98 inch (152 mm)
Width 4.02 inch (102 mm)
View Details